Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMY75

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324380-ZMY75 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 34 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: DO-213AB, MELF Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMY75TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324380-ZMY75 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 34 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: DO-213AB, MELF Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMY75TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324380-ZMY75 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324380-ZMY75
Discrete Semiconductor Products - Diodes - Zener - Single 1324380-ZMY75
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324380-ZMY75 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 34 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: DO-213AB, MELF Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMY75TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324380-ZMY75
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 1 µA @ 34 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-213AB, MELF
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-ZMY75TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1324380-ZMY75
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package MELF; DO-213AB, MELF
RoHS Compliant RoHS
VZ 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers