Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMY6.2G

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324777-ZMY6.2G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Strip Standard Package: 30 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 1 Ohms Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AB, MELF Fake Threat In the Open Market: 67 Other Part Number: 2721-ZMY6.2G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324777-ZMY6.2G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Strip Standard Package: 30 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 1 Ohms Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AB, MELF Fake Threat In the Open Market: 67 Other Part Number: 2721-ZMY6.2G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324777-ZMY6.2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324777-ZMY6.2G
Discrete Semiconductor Products - Diodes - Zener - Single 1324777-ZMY6.2G
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324777-ZMY6.2G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Strip Standard Package: 30 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 1 Ohms Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AB, MELF Fake Threat In the Open Market: 67 Other Part Number: 2721-ZMY6.2G RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324777-ZMY6.2G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Strip
Standard Package: 30
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 1 Ohms
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Case / Package: DO-213AB, MELF
Fake Threat In the Open Market: 67
Other Part Number: 2721-ZMY6.2G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1324777-ZMY6.2G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package MELF; DO-213AB, MELF
RoHS Compliant RoHS
VZ 6.2 volts
Unlock Full Specs
to access all available technical data