Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMY18

Description
Win Source Part Number: 1106339-ZMY18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZMY18ZMY 18; Fake Threat In the Open Market: 81 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMY18
Request a Quote Datasheet
Description
Win Source Part Number: 1106339-ZMY18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZMY18ZMY 18; Fake Threat In the Open Market: 81 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMY18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106339-ZMY18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106339-ZMY18
Discrete Semiconductor Products - Diodes - Zener - Single 1106339-ZMY18
Win Source Part Number: 1106339-ZMY18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZMY18ZMY 18; Fake Threat In the Open Market: 81 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMY18

Win Source Part Number: 1106339-ZMY18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZMY18ZMY 18;
Fake Threat In the Open Market: 81 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZMY18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1106339-ZMY18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-213AB, MELF
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4747A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details