Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMY120

Description
Win Source Part Number: 1106337-ZMY120 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 60 V Voltage - Zener (Nom) (Vz): 120 V Impedance (Max) (Zzt): 80 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 67 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMY120
Request a Quote Datasheet
Description
Win Source Part Number: 1106337-ZMY120 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 60 V Voltage - Zener (Nom) (Vz): 120 V Impedance (Max) (Zzt): 80 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 67 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMY120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106337-ZMY120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106337-ZMY120
Discrete Semiconductor Products - Diodes - Zener - Single 1106337-ZMY120
Win Source Part Number: 1106337-ZMY120 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.3 W Current - Reverse Leakage @ Vr: 1 µA @ 60 V Voltage - Zener (Nom) (Vz): 120 V Impedance (Max) (Zzt): 80 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 67 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMY120

Win Source Part Number: 1106337-ZMY120
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.3 W
Current - Reverse Leakage @ Vr: 1 µA @ 60 V
Voltage - Zener (Nom) (Vz): 120 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 67 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZMY120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1106337-ZMY120
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-213AB, MELF
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C16,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details