Win Source Part Number: 1367737-ZMM6B2
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80C
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100 nA @ 2 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 6 V
Impedance (Max) (Zzt): 10 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1367737-ZMM6B2 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | DO-213AC, MINI-MELF, SOD-80 |