Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes ZMM3B9

Description
Win Source Part Number: 1367736-ZMM3B9 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80C Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±2% Current - Reverse Leakage @ Vr: 2 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 85 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367736-ZMM3B9 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80C Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±2% Current - Reverse Leakage @ Vr: 2 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 85 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367736-ZMM3B9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367736-ZMM3B9
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367736-ZMM3B9
Win Source Part Number: 1367736-ZMM3B9 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80C Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±2% Current - Reverse Leakage @ Vr: 2 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 85 Ohms

Win Source Part Number: 1367736-ZMM3B9
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80C
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 85 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1367736-ZMM3B9
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-213AC, MINI-MELF, SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers