Win Source Part Number: 1106304-ZMM18R13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 0.5 mW
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80C
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZMM18R13
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1106304-ZMM18R13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-213AC, MINI-MELF, SOD-80 |