Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324418-ZMM15B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Strip
Standard Package: 30
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-80C
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Case / Package: DO-213AC, MINI-MELF, SOD-80
Fake Threat In the Open Market: 79
Other Part Number: 2721-ZMM15B
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1324418-ZMM15B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 |
| RoHS Compliant | RoHS |
| VZ | 15 volts |