Diotec Electronics Corporation Diodes - Zener - Single - ZMM10B ZMM10B

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 940023-ZMM10B Operating Temperature Range: -50°C ~ 175°C (TJ) Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-80C Package: Reel - TR Package: DO-213AC, MINI-MELF, SOD-80 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-80C Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-ZMM10B, 2796-ZMM10BTR
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 940023-ZMM10B Operating Temperature Range: -50°C ~ 175°C (TJ) Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-80C Package: Reel - TR Package: DO-213AC, MINI-MELF, SOD-80 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-80C Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-ZMM10B, 2796-ZMM10BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM10B - 940023-ZMM10B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM10B
940023-ZMM10B
Diodes - Zener - Single - ZMM10B 940023-ZMM10B
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 940023-ZMM10B Operating Temperature Range: -50°C ~ 175°C (TJ) Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-80C Package: Reel - TR Package: DO-213AC, MINI-MELF, SOD-80 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-80C Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-ZMM10B, 2796-ZMM10BTR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 940023-ZMM10B
Operating Temperature Range: -50°C ~ 175°C (TJ)
Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-80C
Package: Reel - TR
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-80C
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-ZMM10B, 2796-ZMM10BTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 940023-ZMM10B
Product Name Diodes - Zener - Single - ZMM10B
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B4V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details