Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMD16

Description
Win Source Part Number: 1002666-ZMD16 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 11 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 13 Ohms Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMD16
Request a Quote Datasheet
Description
Win Source Part Number: 1002666-ZMD16 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 11 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 13 Ohms Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMD16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1002666-ZMD16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1002666-ZMD16
Discrete Semiconductor Products - Diodes - Zener - Single 1002666-ZMD16
Win Source Part Number: 1002666-ZMD16 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 11 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 13 Ohms Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 60 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZMD16

Win Source Part Number: 1002666-ZMD16
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 11 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 13 Ohms
Package / Case: DO-213AA
Supplier Device Package: DO-213AA, MINI-MELF
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 60 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZMD16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1002666-ZMD16
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-213AA
Unlock Full Specs
to access all available technical data