Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZMD10

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325418-ZMD10 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AA Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMD10TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325418-ZMD10 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AA Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMD10TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1325418-ZMD10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325418-ZMD10
Discrete Semiconductor Products - Diodes - Zener - Single 1325418-ZMD10
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325418-ZMD10 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 500 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Supplier Device Package: DO-213AA, MINI-MELF Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: DO-213AA Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-ZMD10TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325418-ZMD10
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 5.2 Ohms
Supplier Device Package: DO-213AA, MINI-MELF
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Case / Package: DO-213AA
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-ZMD10TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1325418-ZMD10
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-213AA
RoHS Compliant RoHS
VZ 10 volts
Unlock Full Specs
to access all available technical data