Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324155-ZMC6.2
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 2 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: MicroMELF
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Case / Package: 2-SMD, No Lead
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-ZMC6.2TR
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1324155-ZMC6.2 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | 2-SMD, No Lead |
| RoHS Compliant | RoHS |
| VZ | 6.2 volts |