Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904323-ZMC3.9
Operating Temperature Range: -50°C ~ 175°C (TJ)
Features: Zener Diode 3.9 V 500 mW ±5% Surface Mount MicroMELF
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-ZMC3.9TR, 2721-ZMC3.9
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 904323-ZMC3.9 |
| Product Name | Diodes - Zener - Single - ZMC3.9 |
| Package | MicroMELF; MELF; MicroMELF |