Manufacturer: Diotec Semiconductor
Win Source Part Number: 1323937-Z2SMB36
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Strip
Standard Package: 30
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 17 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 16 Ohms
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
Fake Threat In the Open Market: 70
Other Part Number: 2721-Z2SMB36
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1323937-Z2SMB36 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-214AA, SMB; SMB |
| RoHS Compliant | RoHS |
| VZ | 36 volts |