Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Z2SMB18

Description
Win Source Part Number: 1111525-Z2SMB18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. Mfr: Diotec Semiconductor Other Names: 2721-Z2SMB18
Request a Quote Datasheet
Description
Win Source Part Number: 1111525-Z2SMB18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. Mfr: Diotec Semiconductor Other Names: 2721-Z2SMB18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1111525-Z2SMB18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1111525-Z2SMB18
Discrete Semiconductor Products - Diodes - Zener - Single 1111525-Z2SMB18
Win Source Part Number: 1111525-Z2SMB18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. Mfr: Diotec Semiconductor Other Names: 2721-Z2SMB18

Win Source Part Number: 1111525-Z2SMB18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-Z2SMB18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1111525-Z2SMB18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data