Diotec Electronics Corporation Diodes - Zener - Single - Z1SMA9.1 Z1SMA9.1

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 939916-Z1SMA9.1 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-Z1SMA9.1, 2796-Z1SMA9.1TR
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 939916-Z1SMA9.1 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-Z1SMA9.1, 2796-Z1SMA9.1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - Z1SMA9.1 - 939916-Z1SMA9.1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - Z1SMA9.1
939916-Z1SMA9.1
Diodes - Zener - Single - Z1SMA9.1 939916-Z1SMA9.1
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 939916-Z1SMA9.1 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2721-Z1SMA9.1, 2796-Z1SMA9.1TR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 939916-Z1SMA9.1
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-Z1SMA9.1, 2796-Z1SMA9.1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 939916-Z1SMA9.1
Product Name Diodes - Zener - Single - Z1SMA9.1
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers