Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Z1SMA20-AQ

Description
Win Source Part Number: 1035390-Z1SMA20-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 15 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0003 Mfr: Diotec Semiconductor Other Names: 2721-Z1SMA20-AQTR,27 96-Z1SMA20-AQTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1035390-Z1SMA20-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 15 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0003 Mfr: Diotec Semiconductor Other Names: 2721-Z1SMA20-AQTR,27 96-Z1SMA20-AQTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1035390-Z1SMA20-AQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035390-Z1SMA20-AQ
Discrete Semiconductor Products - Diodes - Zener - Single 1035390-Z1SMA20-AQ
Win Source Part Number: 1035390-Z1SMA20-AQ Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 15 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0003 Mfr: Diotec Semiconductor Other Names: 2721-Z1SMA20-AQTR,27 96-Z1SMA20-AQTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1035390-Z1SMA20-AQ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 15 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0003
Mfr: Diotec Semiconductor
Other Names: 2721-Z1SMA20-AQTR,2796-Z1SMA20-AQTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1035390-Z1SMA20-AQ
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details