Win Source Part Number: 1035389-Z1SMA18-AQ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 18 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): Z1SMA18-AQZ1SMA18AQ;
Fake Threat In the Open Market: 78 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-Z1SMA18-AQ
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1035389-Z1SMA18-AQ |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-214AC, SMA |