Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single UFT800J

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324032-UFT800J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: TO-220AC Case / Package: TO-220-2 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-UFT800J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324032-UFT800J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: TO-220AC Case / Package: TO-220-2 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-UFT800J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324032-UFT800J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324032-UFT800J
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324032-UFT800J
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324032-UFT800J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: TO-220AC Case / Package: TO-220-2 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-UFT800J RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324032-UFT800J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-UFT800J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324032-UFT800J
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.75 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Switching Diodes - 1660590 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details