Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single UF600G

Description
Win Source Part Number: 1002468-UF600G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-UF600GTR
Request a Quote Datasheet
Description
Win Source Part Number: 1002468-UF600G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-UF600GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1002468-UF600G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1002468-UF600G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1002468-UF600G
Win Source Part Number: 1002468-UF600G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -50°C ~ 175°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-UF600GTR

Win Source Part Number: 1002468-UF600G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 5 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -50°C ~ 175°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-UF600GTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1002468-UF600G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.25 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details