The 1099219-TGL41-18 is a transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a unidirectional configuration with a breakdown voltage of approximately 18V and a reverse standoff voltage of 14.5V. The diode can handle a peak pulse power of 400W and a peak pulse current of 16A, making it suitable for protecting sensitive electronic components from voltage spikes. It operates within a temperature range of -50°C to 150°C and is packaged in a DO-213AB (MELF) case, which is compatible with surface mount technology (SMT). The device is compliant with RoHS standards and is intended for general-purpose applications.
Win Source Part Number: 1099219-TGL41-18
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Strip
Applications: General Purpose
Standard Package: 600
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14.5V
Voltage - Breakdown (Min): 16.2V
Voltage - Clamping (Max) @ Ipp: 26.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16A
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB (Plastic)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 70 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-TGL41-18
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1099219-TGL41-18 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-213AB, MELF |