Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 899535-TGL34-36A
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 49.9V Clamp 3A Ipp Tvs Diode Surface Mount DO-213AA, MINI-MELF
Package: Reel - TR
Package: DO-213AA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-213AA, MINI-MELF
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-TGL34-36A, 2796-TGL34-36ATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 899535-TGL34-36A |
| Product Name | TVS - TVS - Diodes - TGL34-36A |
| Package | MELF; DO-213AA, MINI-MELF |