Diotec Electronics Corporation Diodes, Rectifiers - Single - SUF4005 SUF4005

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 935704-SUF4005 Features: Diode Standard 600 V 1A Surface Mount MELF DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SUF4005TR, 2721-SUF4005TR2
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 935704-SUF4005 Features: Diode Standard 600 V 1A Surface Mount MELF DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SUF4005TR, 2721-SUF4005TR2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SUF4005 - 935704-SUF4005 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SUF4005
935704-SUF4005
Diodes, Rectifiers - Single - SUF4005 935704-SUF4005
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 935704-SUF4005 Features: Diode Standard 600 V 1A Surface Mount MELF DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SUF4005TR, 2721-SUF4005TR2

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 935704-SUF4005
Features: Diode Standard 600 V 1A Surface Mount MELF DO-213AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-SUF4005TR, 2721-SUF4005TR2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 935704-SUF4005
Product Name Diodes, Rectifiers - Single - SUF4005
Diode Type Diode Standard 600 V 1A Surface Mount MELF DO-213AB
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
High-speed switching diode - BAS16THR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Single Diodes - 448-AIDW10S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers