Diotec Electronics Corporation Diodes - Zener - Single - SMZ62 SMZ62

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 896319-SMZ62 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 62 V 2 W ±5% Surface Mount MELF DO-213AB Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SMZ62TR, 2721-SMZ62
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 896319-SMZ62 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 62 V 2 W ±5% Surface Mount MELF DO-213AB Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SMZ62TR, 2721-SMZ62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMZ62 - 896319-SMZ62 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMZ62
896319-SMZ62
Diodes - Zener - Single - SMZ62 896319-SMZ62
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 896319-SMZ62 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 62 V 2 W ±5% Surface Mount MELF DO-213AB Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SMZ62TR, 2721-SMZ62

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 896319-SMZ62
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 62 V 2 W ±5% Surface Mount MELF DO-213AB
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-SMZ62TR, 2721-SMZ62

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 896319-SMZ62
Product Name Diodes - Zener - Single - SMZ62
Package MELF; MELF DO-213AB
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C47X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers