Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 896318-SMZ5.6
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 5.6 V 2 W ±5% Surface Mount MELF DO-213AB
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-SMZ5.6, 2796-SMZ5.6TR
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 896318-SMZ5.6 |
| Product Name | Diodes - Zener - Single - SMZ5.6 |
| Package | MELF; MELF DO-213AB |