Win Source Part Number: 962344-SMZ12
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 7 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 74 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-SMZ12
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 962344-SMZ12 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-213AB, MELF |