Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes SMZ100

Description
Win Source Part Number: 1367563-SMZ100 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 1 µA @ 50 V Power - Max: 2 W Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 60 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367563-SMZ100 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 1 µA @ 50 V Power - Max: 2 W Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 60 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367563-SMZ100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367563-SMZ100
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367563-SMZ100
Win Source Part Number: 1367563-SMZ100 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 1 µA @ 50 V Power - Max: 2 W Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 60 Ohms

Win Source Part Number: 1367563-SMZ100
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Power - Max: 2 W
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 60 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1367563-SMZ100
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-213AB, MELF
Unlock Full Specs
to access all available technical data