Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SMS230

Description
Win Source Part Number: 1094589-SMS230 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SMS230TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1094589-SMS230 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SMS230TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1094589-SMS230 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1094589-SMS230
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1094589-SMS230
Win Source Part Number: 1094589-SMS230 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SMS230TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1094589-SMS230
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SMS230TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1094589-SMS230
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-213AB, MELF
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223326 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 5
RoHS Compliant RoHS
View Details
Schottky SMD 20A 45V Diode and Rectifier - 280-20TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers