Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SMS2100

Description
Win Source Part Number: 971100-SMS2100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SMS2100TR
Request a Quote Datasheet
Description
Win Source Part Number: 971100-SMS2100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SMS2100TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 971100-SMS2100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
971100-SMS2100
Discrete Semiconductor Products - Diodes - Rectifiers - Single 971100-SMS2100
Win Source Part Number: 971100-SMS2100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SMS2100TR

Win Source Part Number: 971100-SMS2100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-SMS2100TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 971100-SMS2100
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-213AB, MELF
Unlock Full Specs
to access all available technical data

Similar Products