Win Source Part Number: 1362055-SMF190CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F (SMF)
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Applications: General Purpose
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 190V
Voltage - Breakdown (Min): 211V
Voltage - Clamping (Max) @ Ipp: 308V
Current - Peak Pulse (10/1000µs): 650mA
Power - Peak Pulse: 200W
Power Line Protection: No
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362055-SMF190CA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-123F |