Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 896059-SMF130CA
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 209V Clamp 960mA Ipp Tvs Diode Surface Mount SOD-123F (SMF)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F (SMF)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-SMF130CATR, 2721-SMF130CA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896059-SMF130CA |
| Product Name | TVS - TVS - Diodes - SMF130CA |
| Package | SOD-123; SOD-123F (SMF) |