Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SM5402

Description
Win Source Part Number: 1368132-SM5402 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368132-SM5402 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368132-SM5402 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368132-SM5402
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368132-SM5402
Win Source Part Number: 1368132-SM5402 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -50°C ~ 175°C

Win Source Part Number: 1368132-SM5402
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -50°C ~ 175°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368132-SM5402
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KS986S3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
General-purpose dual Schottky diode - BAS40-06-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details