Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SKL36-AQ

Description
Win Source Part Number: 1093338-SKL36-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F (SMF) Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SKL36-AQTR,2796 -SKL36-AQTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1093338-SKL36-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F (SMF) Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SKL36-AQTR,2796 -SKL36-AQTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093338-SKL36-AQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093338-SKL36-AQ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093338-SKL36-AQ
Win Source Part Number: 1093338-SKL36-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F (SMF) Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SKL36-AQTR,2796 -SKL36-AQTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1093338-SKL36-AQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F (SMF)
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SKL36-AQTR,2796-SKL36-AQTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1093338-SKL36-AQ
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827082 - RS Components, Ltd.
Specs
Applications Rectifier
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.5800 volts
View Details