Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SKL34

Description
Win Source Part Number: 1282573-SKL34 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F (SMF) Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SKL34TR
Request a Quote Datasheet
Description
Win Source Part Number: 1282573-SKL34 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F (SMF) Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SKL34TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282573-SKL34 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282573-SKL34
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282573-SKL34
Win Source Part Number: 1282573-SKL34 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F (SMF) Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-SKL34TR

Win Source Part Number: 1282573-SKL34
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F (SMF)
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-SKL34TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1282573-SKL34
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; (SOT23)
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F-2
VF 1.6 volts
View Details
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-02L - BAS40-02L - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package TSLP-2-1
RoHS Compliant RoHS
View Details
2 suppliers