Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SKL14

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325578-SKL14 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SOD-123F (SMF) Case / Package: SOD-123F Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SKL14TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325578-SKL14 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SOD-123F (SMF) Case / Package: SOD-123F Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SKL14TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325578-SKL14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325578-SKL14
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325578-SKL14
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325578-SKL14 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: SOD-123F (SMF) Case / Package: SOD-123F Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SKL14TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325578-SKL14
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 30
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: SOD-123F (SMF)
Case / Package: SOD-123F
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-SKL14TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1325578-SKL14
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548789 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.9000 volts
View Details