Win Source Part Number: 1367055-SK86
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 150°C
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1367055-SK86 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| Package | DO-214AB, SMC |