Win Source Part Number: 973636-SK54SMC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC/DO-214AB
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
Mfr: Diotec Semiconductor
Other Names: 2721-SK54SMCTR
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 973636-SK54SMC |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | DO-214AB, SMC |