Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SK420

Description
Win Source Part Number: 1367154-SK420 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367154-SK420 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -50°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367154-SK420 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367154-SK420
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367154-SK420
Win Source Part Number: 1367154-SK420 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 4 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1367154-SK420
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 4 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1367154-SK420
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package DO-214AB, SMC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.7100 volts
View Details