Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SK310SMB

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324978-SK310SMB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AA (SMB) Case / Package: DO-214AA, SMB Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SK310SMBTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324978-SK310SMB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AA (SMB) Case / Package: DO-214AA, SMB Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SK310SMBTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324978-SK310SMB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324978-SK310SMB
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324978-SK310SMB
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324978-SK310SMB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AA (SMB) Case / Package: DO-214AA, SMB Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-SK310SMBTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324978-SK310SMB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO-214AA (SMB)
Case / Package: DO-214AA, SMB
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-SK310SMBTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1324978-SK310SMB
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548753 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMC (Type C)
RoHS Compliant RoHS
View Details
RF Diodes - 863-SKY16602-632EK2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8600 volts
View Details