Diotec Electronics Corporation Diodes, Rectifiers - Single - SK310SMA SK310SMA

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 895215-SK310SMA Features: Diode Schottky 100 V 3A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 895215-SK310SMA Features: Diode Schottky 100 V 3A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK310SMA - 895215-SK310SMA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK310SMA
895215-SK310SMA
Diodes, Rectifiers - Single - SK310SMA 895215-SK310SMA
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 895215-SK310SMA Features: Diode Schottky 100 V 3A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 895215-SK310SMA
Features: Diode Schottky 100 V 3A Surface Mount DO-214AC, SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC, SMA
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 895215-SK310SMA
Product Name Diodes, Rectifiers - Single - SK310SMA
Package SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Medium power Schottky barrier single diode - BAT760/6F - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
VF 550 to 0.5500 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
Single Diodes - BAS3005A02VH6327XTSA1TR-ND - DigiKey
Specs
Tj -55 to 125 C (-67 to 257 F)
View Details
7 suppliers