Win Source Part Number: 1066551-SK2045CD2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Operating Temperature - Junction: -50°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): MBRB20100CTTRLP;
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SK2045CD2
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1066551-SK2045CD2 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Schottky; Schottky |
| VF | 0.5500 volts |
| VR | 45 volts |