Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SK15100D1

Description
Win Source Part Number: 1093244-SK15100D1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 (DPAK) Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SK15100D1TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1093244-SK15100D1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 (DPAK) Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SK15100D1TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093244-SK15100D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093244-SK15100D1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093244-SK15100D1
Win Source Part Number: 1093244-SK15100D1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 (DPAK) Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SK15100D1TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1093244-SK15100D1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 15 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3 (DPAK)
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SK15100D1TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1093244-SK15100D1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data