Win Source Part Number: 1159034-SK1060D1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 10 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3 (DPAK)
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SK1060D1TR
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1159034-SK1060D1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 |