Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SGL2-100-3G

Description
Win Source Part Number: 987737-SGL2-100-3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SGL2-100-3GTR,2 796-SGL2-100-3GTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 987737-SGL2-100-3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SGL2-100-3GTR,2 796-SGL2-100-3GTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 987737-SGL2-100-3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
987737-SGL2-100-3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 987737-SGL2-100-3G
Win Source Part Number: 987737-SGL2-100-3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SGL2-100-3GTR,2 796-SGL2-100-3GTR RoHS Status: RoHS non-compliant

Win Source Part Number: 987737-SGL2-100-3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-213AA
Supplier Device Package: DO-213AA, MINI-MELF
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SGL2-100-3GTR,2796-SGL2-100-3GTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 987737-SGL2-100-3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-213AA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details
Schottky barrier double diode - BAT160S-QX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
View Details
2 suppliers