Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SGL1-60

Description
Win Source Part Number: 1186502-SGL1-60 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SGL1-60TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1186502-SGL1-60 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SGL1-60TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1186502-SGL1-60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1186502-SGL1-60
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1186502-SGL1-60
Win Source Part Number: 1186502-SGL1-60 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: DO-213AA Supplier Device Package: DO-213AA, MINI-MELF Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SGL1-60TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1186502-SGL1-60
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-213AA
Supplier Device Package: DO-213AA, MINI-MELF
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SGL1-60TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1186502-SGL1-60
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-213AA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.5500 volts
View Details
70V 70MA Diode and Rectifier - 286-BAS7004SE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers