Diotec Electronics Corporation Diodes, Rectifiers - Single - SDB160WS SDB160WS

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 933216-SDB160WS Features: Diode Schottky 60 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 933216-SDB160WS Features: Diode Schottky 60 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDB160WS - 933216-SDB160WS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDB160WS
933216-SDB160WS
Diodes, Rectifiers - Single - SDB160WS 933216-SDB160WS
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 933216-SDB160WS Features: Diode Schottky 60 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 933216-SDB160WS
Features: Diode Schottky 60 V 1A Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 933216-SDB160WS
Product Name Diodes, Rectifiers - Single - SDB160WS
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Schottky 0.07A SOT-23 Diode and Rectifier - 280-BAS70 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Dfn
RoHS Compliant RoHS
View Details
Medium power Schottky barrier single diode - BAT760-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
2 suppliers