Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SBT10100

Description
Win Source Part Number: 1174675-SBT10100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 5 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SBT10100 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1174675-SBT10100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 5 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SBT10100 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1174675-SBT10100 is a Schottky barrier rectifier diode from Diotec Semiconductor, designed for applications such as output rectification in DC/DC converters and power supplies, as well as polarity protection and free-wheeling diodes. It features a maximum repetitive peak reverse voltage (V_RRM) of 100 V and can handle an average forward rectified current (I_FAV) of 10 A. The forward voltage drop is specified at a maximum of 850 mV at 10 A, with a reverse leakage current of 300 µA at 100 V. The diode operates within a junction temperature range of -50°C to +150°C and is packaged in a TO-220AC case. It is compliant with RoHS regulations, although it is noted as RoHS non-compliant in some contexts. The device is suitable for commercial and industrial applications, with a high power dissipation capability and low forward voltage drop, making it a viable option for engineers looking for reliable rectification solutions.

Datasheet Summary
Powered by GS/AI

The 1174675-SBT10100 is a Schottky barrier rectifier diode from Diotec Semiconductor, designed for applications such as output rectification in DC/DC converters and power supplies, as well as polarity protection and free-wheeling diodes. It features a maximum repetitive peak reverse voltage (V_RRM) of 100 V and can handle an average forward rectified current (I_FAV) of 10 A. The forward voltage drop is specified at a maximum of 850 mV at 10 A, with a reverse leakage current of 300 µA at 100 V. The diode operates within a junction temperature range of -50°C to +150°C and is packaged in a TO-220AC case. It is compliant with RoHS regulations, although it is noted as RoHS non-compliant in some contexts. The device is suitable for commercial and industrial applications, with a high power dissipation capability and low forward voltage drop, making it a viable option for engineers looking for reliable rectification solutions.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1174675-SBT10100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1174675-SBT10100
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1174675-SBT10100
Win Source Part Number: 1174675-SBT10100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 5 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SBT10100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1174675-SBT10100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 5
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 10 A
Current - Reverse Leakage @ Vr: 300 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SBT10100
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1174675-SBT10100
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package TO-220; TO-220-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details
Single Schottky barrier diode - BAT46WH,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers