Win Source Part Number: 1091359-SBCT1020
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 5
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 300 µA @ 20 V
Operating Temperature - Junction: -50°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SBCT1020
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1091359-SBCT1020 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Schottky; Schottky |
| VF | 0.5500 volts |
| VR | 20 volts |