Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SB830

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324212-SB830 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 25 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: Axial Case / Package: Axial Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SB830TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324212-SB830 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 25 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: Axial Case / Package: Axial Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SB830TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324212-SB830 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324212-SB830
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324212-SB830
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324212-SB830 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 25 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: Axial Case / Package: Axial Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-SB830TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324212-SB830
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: Axial
Case / Package: Axial
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-SB830TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1324212-SB830
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Axial
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7400 volts
View Details
50 V, 15 A low VF Schottky barrier rectifier - PMEG050V150EPE-QZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers