Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SB330

Description
Win Source Part Number: 1282574-SB330 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SB330TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282574-SB330 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SB330TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282574-SB330 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282574-SB330
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282574-SB330
Win Source Part Number: 1282574-SB330 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2721-SB330TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1282574-SB330
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SB330TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1282574-SB330
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6300 volts
View Details
Single Diodes - 1727-1PS76SB21FTR-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
6 suppliers